Win Source Part Number: 1361308-0235006.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 235
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6 A
Voltage Rating - AC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I²t: 47.325
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0148 Ohms
FUSE GLASS 6A 125VAC 5X20MM Product overview: 0235006.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235006.HXP can be used for catalog matching and distributor lookup.
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 6A 125VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
CARTRIDGE FUSE, FAST ACTING, 6A, 125VAC; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361308-0235006.HXP | 139-0235006.HXP | F2685-ND | 0235006.HXP | 26K8384 |
| Product Name | Circuit Protection - Fuses | 6A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse |
| Mounting | Requires Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps |