Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334674-0239001.HXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 11.295
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.2965 Ohms
Standard Package: 100
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.10.0020
Other Part Number: 0239001.HXP-ND,02390
Approval Agency: CE, CSA, KC, PSE, UL
RoHS Status: ROHS3 Compliant
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
1A 250V Time Delay Glass Fuse, 5x20mm, Axial Leads Product overview: 0239001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239001.HXP can be used for catalog matching and distributor lookup.
FUSE GLASS 1A 250VAC 5X20MM
Fuse;Cylinder;Slow Blow/Time Lag;1A;Dims 5x20mm;Glass;Cartrid
CARTRIDGE FUSE, SLOW BLOW, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1334674-0239001.HXP | F2702-ND | 139-0239001.HXP | 0239001.HXP | 70184247 | 26K8410 |
| Product Name | Circuit Protection - Fuses | Fuses | 1A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;1A;Dims 5x20mm;Glass;Cartridge;250VAC | Cartridge Fuse, Slow Blow, 1A, 250V; Blow Characteristic Littelfuse |
| Mounting | Holder | Replaceable | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |