Littelfuse, Inc. Fuses 023406.3MXP

Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3315-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 7690067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690067
Cartridge Fuses 7690067
Littelfuse 023406.3MXP Cartridge Fuse

Littelfuse 023406.3MXP Cartridge Fuse

Supplier's Site
Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse - 50M5608 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse
50M5608
Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse 50M5608
CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/250V; Blow Characteristic:Mediu m Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/250V; Blow Characteristic:Medium Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 023406.3MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023406.3MXP
Circuit Protection - Fuses 023406.3MXP
FUSE CERAMIC 6.3A 250VAC 5X20MM

FUSE CERAMIC 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3315-ND 7690067 50M5608 023406.3MXP
Product Name Fuses Cartridge Fuses Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details