Littelfuse, Inc. Cartridge Fuses 0235001.HXP

Description
Littelfuse 0235001.HXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0235001.HXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 8783683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8783683
Cartridge Fuses 8783683
Littelfuse 0235001.HXP Cartridge Fuse

Littelfuse 0235001.HXP Cartridge Fuse

Supplier's Site
Fuses - F2677-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1A Circuit Protection Fuse
139-0235001.HXP
1A Circuit Protection Fuse 139-0235001.HXP
FUSE GLASS 1A 250VAC 5X20MM Product overview: 0235001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235001.HXP can be used for catalog matching and distributor lookup.

FUSE GLASS 1A 250VAC 5X20MM Product overview: 0235001.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235001.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361392-0235001.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361392-0235001.HXP
Circuit Protection - Fuses 1361392-0235001.HXP
Win Source Part Number: 1361392-0235001.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 235 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 0.4675 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.153 Ohms

Win Source Part Number: 1361392-0235001.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 235
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 0.4675
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.153 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0235001.HXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Fuse - 37546014 - Radwell International
Willingboro, NJ, United States
FUSE, 235 SERIES, 1 AMP RATING, 250 VOLTS, GLASS, FAST BLOW, CARTRIDE, 5 X 20 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

FUSE, 235 SERIES, 1 AMP RATING, 250 VOLTS, GLASS, FAST BLOW, CARTRIDE, 5 X 20 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse - 26K8374 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse
26K8374
Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse 26K8374
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Fast Act, 1A, 250Vac Rohs Compliant Littelfuse - 81AH9458 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Act, 1A, 250Vac Rohs Compliant Littelfuse
81AH9458
Cartridge Fuse, Fast Act, 1A, 250Vac Rohs Compliant Littelfuse 81AH9458
CARTRIDGE FUSE, FAST ACT, 1A, 250VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE, FAST ACT, 1A, 250VAC ROHS COMPLIANT: YES

Supplier's Site
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.153Ohms;Clip - 70184227 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.153Ohms;Clip
70184227
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.153Ohms;Clip 70184227
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.153Ohms; Clip

Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.153Ohms;Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 8783683 F2677-ND 139-0235001.HXP 1361392-0235001.HXP 0235001.HXP 37546014 26K8374 81AH9458 70184227
Product Name Cartridge Fuses Fuses 1A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Fast Act, 1A, 250Vac Rohs Compliant Littelfuse Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartridge;250VAC;0.153Ohms;Clip
Fuse Material Glass; Glass Glass Glass Glass
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data