Littelfuse, Inc. Fuses 0235.600HXP

Description
600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2674-ND - DigiKey
Thief River Falls, MN, United States
600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0235.600HXP
FUSE GLASS 600MA 250VAC 5X20MM

FUSE GLASS 600MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse - 26K8368 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse
26K8368
Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse 26K8368
CARTRIDGE FUSE, FAST ACTING, 0.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.6A, 250V; Blow Characteristic:Fast Acting; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2674-ND 0235.600HXP 26K8368
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1241-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - TPS 80VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 80 volts
Rated Current 1600 amps
View Details