Littelfuse, Inc. Fuses 0235005.MXEP

Description
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235005.MXEP-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse - 42K9572 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse
42K9572
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse 42K9572
CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0235005.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235005.MXEP
Circuit Protection - Fuses 0235005.MXEP
FUSE GLASS 5A 125VAC 5X20MM

FUSE GLASS 5A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0235005.MXEP-ND 42K9572 0235005.MXEP
Product Name Fuses Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2508-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 002635011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details