Littelfuse, Inc. Fuses 0239.700MXEP

Description
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239.700MXEP-ND - DigiKey
Thief River Falls, MN, United States
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0239.700MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.700MXEP
Circuit Protection - Fuses 0239.700MXEP
FUSE GLASS 700MA 250VAC 5X20MM

FUSE GLASS 700MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse - 42K9594 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
42K9594
Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse 42K9594
CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.7A, 250V; Blow Characteristic:Slow Blow; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0239.700MXEP-ND 0239.700MXEP 42K9594
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.7A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data