Littelfuse, Inc. Fuses 0235005.HXP

Description
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2684-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.018Ohms;Clip - 70184129 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.018Ohms;Clip
70184129
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.018Ohms;Clip 70184129
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartrid ge;125VAC;0.018Ohms; Clip

Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.018Ohms;Clip

Supplier's Site
Circuit Protection - Fuses 0235005.HXP
FUSE GLASS 5A 125VAC 5X20MM

FUSE GLASS 5A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse - 26K8382 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse
26K8382
Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse 26K8382
CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 5A, 125V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2684-ND 70184129 0235005.HXP 26K8382
Product Name Fuses Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.018Ohms;Clip Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 5A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data