Littelfuse, Inc. Fuses 0239.200MXP

Description
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4733-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0239.200MXP
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse - 42K9583 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse
42K9583
Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse 42K9583
CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4733-ND 0239.200MXP 42K9583
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.2A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data