Win Source Part Number: 1361399-0234006.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 234
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I²t: 33.015
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0194 Ohms
6A 250V Medium Time Delay Fuse, Glass, 5x20mm, Ceramic Product overview: 0234006.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234006.MXP can be used for catalog matching and distributor lookup.
6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 0234006.MXP Cartridge Fuse
CARTRIDGE FUSE, MEDIUM ACTING, 6A, 250V; Blow Characteristic:Mediu
CARTRIDGE FUSE, MEDIUM ACTING, 6A, 250V; Blow Characteristic:Mediu
FUSE CERAMIC 6A 250VAC 5X20MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361399-0234006.MXP | 139-0234006.MXP | F2694-ND | 7690051 | 26K7773 | 50M5602 | 0234006.MXP |
| Product Name | Circuit Protection - Fuses | 6A 250V Circuit Protection Fuse | Fuses | Cartridge Fuses | Cartridge Fuse, Medium Acting, 6A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Medium Acting, 6A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Requires Holder | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Rated Breaking Capacity | 200 amps | 200 amps | 200 amps |