Littelfuse, Inc. Fuses 0239.250HXEP

Description
250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239.250HXEP-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

250mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0239.250HXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.250HXEP
Circuit Protection - Fuses 0239.250HXEP
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse - 26K8393 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
26K8393
Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse 26K8393
CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0239.250HXEP-ND 0239.250HXEP 26K8393
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.25A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110441 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details