Littelfuse, Inc. 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification 0235.200

Description
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet
Description
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification - 0235.200 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification
0235.200
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification 0235.200
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0235.200
Product Name 5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to UL Specification
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - MEG -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 70 volts
Rated Current 500 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers