Win Source Part Number: 1361357-0235003.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 235
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 8.395
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0347 Ohms
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
3A 250VAC Fast Blow Glass Fuse, Axial, 20mm Product overview: 0235003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235003.HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Fuse;Cylinder;Fast Acting;3A;Dims 5x20mm;Glass;Cartrid
FUSE GLASS 3A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361357-0235003.HXP | F2682-ND | 139-0235003.HXP | 26K8378 | 70184243 | 0235003.HXP |
| Product Name | Circuit Protection - Fuses | Fuses | 3A Circuit Protection Fuse | Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Fast Acting;3A;Dims 5x20mm;Glass;Cartridge;250VAC;0.035Ohms;Clip | Circuit Protection - Fuses |
| Mounting | Requires Holder | Replaceable | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |