Littelfuse, Inc. Fuses 0234004.MXP

Description
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2692-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-0234004.MXP
4A 250V Circuit Protection Fuse 139-0234004.MXP
4A 250V Glass Cartridge Fuse, Time Delay, 5x20mm Product overview: 0234004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234004.MXP can be used for catalog matching and distributor lookup.

4A 250V Glass Cartridge Fuse, Time Delay, 5x20mm Product overview: 0234004.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234004.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7690111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690111
Cartridge Fuses 7690111
Littelfuse 0234004.MXP Cartridge Fuse

Littelfuse 0234004.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0234004.MXP
FUSE CERAMIC 4A 250VAC 5X20MM

FUSE CERAMIC 4A 250VAC 5X20MM

Supplier's Site
Electronic Cartridge Fuse; Blow Characteristic Littelfuse - 50M5600 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Littelfuse
50M5600
Electronic Cartridge Fuse; Blow Characteristic Littelfuse 50M5600
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Mediu m Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Medium Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Medium Acting, 4A, 250V; Blow Characteristic Littelfuse - 26K7769 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 4A, 250V; Blow Characteristic Littelfuse
26K7769
Cartridge Fuse, Medium Acting, 4A, 250V; Blow Characteristic Littelfuse 26K7769
CARTRIDGE FUSE, MEDIUM ACTING, 4A, 250V; Blow Characteristic:Mediu m Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 4A, 250V; Blow Characteristic:Medium Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2692-ND 139-0234004.MXP 7690111 0234004.MXP 50M5600 26K7769
Product Name Fuses 4A 250V Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses Electronic Cartridge Fuse; Blow Characteristic Littelfuse Cartridge Fuse, Medium Acting, 4A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
SLC Power Supply Fuse - 1746-F1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers