Littelfuse, Inc. Fuses 0235.100MXEP

Description
100mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
100mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235.100MXEP-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

100mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0235.100MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.100MXEP
Circuit Protection - Fuses 0235.100MXEP
FUSE GLASS 100MA 250VAC 5X20MM

FUSE GLASS 100MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse - 42K9544 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
42K9544
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse 42K9544
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0235.100MXEP-ND 0235.100MXEP 42K9544
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625315 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA34S -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 400 amps
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers