Littelfuse, Inc. Fuses 0239001.VXP

Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239001.VXP-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental;Dims 5.2x20mm;Glass;Cartridge - 70184287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental;Dims 5.2x20mm;Glass;Cartridge
70184287
Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental;Dims 5.2x20mm;Glass;Cartridge 70184287
Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental; Dims 5.2x20mm;Glass;Cartr idge

Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental;Dims 5.2x20mm;Glass;Cartridge

Supplier's Site
Circuit Protection - Fuses - 0239001.VXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239001.VXP
Circuit Protection - Fuses 0239001.VXP
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0239001.VXP-ND 70184287 0239001.VXP
Product Name Fuses Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental;Dims 5.2x20mm;Glass;Cartridge Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110486 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details