Littelfuse, Inc. Fuses 0239.500MXP

Description
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1756-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
500mA Circuit Protection Fuse
139-0239.500MXP
500mA Circuit Protection Fuse 139-0239.500MXP
Time Delay Fuse, 500mA, 250VAC, 5x20mm Product overview: 0239.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239.500MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 500mA, 250VAC, 5x20mm Product overview: 0239.500MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239.500MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1012717-0239.500MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1012717-0239.500MXP
Circuit Protection - Fuses 1012717-0239.500MXP
Win Source Part Number: 1012717-0239.500MXP Category: Circuit Protection>Fuses Series: 239 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 1.985 DC Cold Resistance: 0.909 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0239.500MXP-ND,02395 00MXP,-1024-0239.500 MXP,F1756,239.500MXP Approval Agency: CE, CSA, KC, UL

Win Source Part Number: 1012717-0239.500MXP
Category: Circuit Protection>Fuses
Series: 239
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 1.985
DC Cold Resistance: 0.909 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0239.500MXP-ND,0239500MXP,-1024-0239.500MXP,F1756,239.500MXP
Approval Agency: CE, CSA, KC, UL

Buy Now Datasheet
Circuit Protection - Fuses 0239.500MXP
FUSE GLASS 500MA 250VAC 5X20MM

FUSE GLASS 500MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse - 42K9591 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse
42K9591
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse 42K9591
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse - 25R5274 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse
25R5274
Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse 25R5274
CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:239 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:239 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F1756-ND 139-0239.500MXP 1012717-0239.500MXP 0239.500MXP 42K9591
Product Name Fuses 500mA Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.5A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1001.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110357 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details