Littelfuse, Inc. Fuses 0235.100MXP

Description
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4712-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0235.100MXP
Circuit Protection - Fuses 0235.100MXP
FUSE GLASS 100MA 250VAC 5X20MM

FUSE GLASS 100MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse - 42K9545 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
42K9545
Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse 42K9545
CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4712-ND 0235.100MXP 42K9545
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.1A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data