Littelfuse, Inc. Fuses 02393.15HXP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4746-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC
70184229
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC 70184229
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse - 26K8428 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse
26K8428
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse 26K8428
CARTRIDGE FUSE, SLOW BLOW, 3.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02393.15HXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02393.15HXP
Circuit Protection - Fuses 02393.15HXP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4746-ND 70184229 26K8428 02393.15HXP
Product Name Fuses Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-0031.8376CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details