Littelfuse, Inc. Fuses 0239.600MXP

Description
600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239.600MXP-ND - DigiKey
Thief River Falls, MN, United States
600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

600mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse - 42K9593 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse
42K9593
Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse 42K9593
CARTRIDGE FUSE, SLOW BLOW, 0.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:600mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0239.600MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.600MXP
Circuit Protection - Fuses 0239.600MXP
FUSE GLASS 600MA 250VAC 5X20MM

FUSE GLASS 600MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0239.600MXP-ND 42K9593 0239.600MXP
Product Name Fuses Cartridge Fuse, Slow Blow, 0.6A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1800-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fuses - 002645119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details