Littelfuse, Inc. Fuses 023406.3MXEP

Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023406.3MXEP-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1349066-023406.3MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1349066-023406.3MXEP
Circuit Protection - Fuses 1349066-023406.3MXEP
Win Source Part Number: 1349066-023406.3MXEP Category: Circuit Protection - Fuses Series: 234 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 200A Melting I2t: 37.685 Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) DC Cold Resistance: 0.0168 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A REACH Status: REACH Unaffected HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Approval Agency: CE, CSA, K-MARK, PSE, UL California Prop 65: Warning Information

Win Source Part Number: 1349066-023406.3MXEP
Category: Circuit Protection - Fuses
Series: 234
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 37.685
Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
DC Cold Resistance: 0.0168 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Approval Agency: CE, CSA, K-MARK, PSE, UL
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
6.3A 250V Circuit Protection Fuse
139-023406.3MXEP
6.3A 250V Circuit Protection Fuse 139-023406.3MXEP
Fuse Miniature Medium Time Delay Acting 6.3A 250V Axial 5 X 20mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 023406.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023406.3MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 6.3A 250V Axial 5 X 20mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 023406.3MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023406.3MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 023406.3MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023406.3MXEP
Circuit Protection - Fuses 023406.3MXEP
FUSE CERAMIC 6.3A 250VAC 5X20MM

FUSE CERAMIC 6.3A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse - 26K7784 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse
26K7784
Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse 26K7784
CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/250V; Blow Characteristic:Mediu m Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/250V; Blow Characteristic:Medium Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 023406.3MXEP-ND 1349066-023406.3MXEP 139-023406.3MXEP 023406.3MXEP 26K7784
Product Name Fuses Circuit Protection - Fuses 6.3A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 6.3A/250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps 200 amps
Unlock Full Specs
to access all available technical data