Littelfuse, Inc. Fuses 0239004.HXP

Description
4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3114-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

4A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1361382-0239004.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361382-0239004.HXP
Circuit Protection - Fuses 1361382-0239004.HXP
Win Source Part Number: 1361382-0239004.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 239 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 4 A Voltage Rating - AC: 125 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 10kA Melting I²t: 270.703 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0312 Ohms

Win Source Part Number: 1361382-0239004.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 239
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - AC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I²t: 270.703
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0312 Ohms

Buy Now Datasheet
Singapore, Singapore
4A Circuit Protection Fuse
139-0239004.HXP
4A Circuit Protection Fuse 139-0239004.HXP
Time Delay Fuse, 4A, 125VAC, 5x20mm, Glass Product overview: 0239004.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239004.HXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 4A, 125VAC, 5x20mm, Glass Product overview: 0239004.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239004.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0239004.HXP
FUSE GLASS 4A 125VAC 5X20MM

FUSE GLASS 4A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse - 26K8416 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse
26K8416
Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse 26K8416
CARTRIDGE FUSE, SLOW BLOW, 4A, 125V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 4A, 125V; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F3114-ND 1361382-0239004.HXP 139-0239004.HXP 0239004.HXP 26K8416
Product Name Fuses Circuit Protection - Fuses 4A Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 4A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1888-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details