Littelfuse, Inc. Fuses 02393.15MXEP

Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02393.15MXEP-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-02393.15MXEP
3.15A 250V Circuit Protection Fuse 139-02393.15MXEP
Fuse Miniature Slow Blow Acting 3.15A 250V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 02393.15MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02393.15MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 3.15A 250V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 02393.15MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02393.15MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse - 42K9616 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse
42K9616
Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse 42K9616
CARTRIDGE FUSE, SLOW BLOW, 3.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02393.15MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02393.15MXEP
Circuit Protection - Fuses 02393.15MXEP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 02393.15MXEP-ND 139-02393.15MXEP 42K9616 02393.15MXEP
Product Name Fuses 3.15A 250V Circuit Protection Fuse Cartridge Fuse, Slow Blow, 3.15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details