2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartrid
FUSE GLASS 2.5A 250VAC 5X20MM
CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2706-ND | 70184250 | 023902.5HXP | 26K8424 |
| Product Name | Fuses | Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 2.5A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||
| Approvals / Standards | UL; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | ||
| Fuse Material | Glass |