Littelfuse, Inc. ATO® Series Shunt 02400094

Description
Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 35A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Brass Tin Plated
Datasheet
Description
Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 35A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Brass Tin Plated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATO® Series Shunt - 02400094 - Littelfuse, Inc.
Rosemont, IL, United States
ATO® Series Shunt
02400094
ATO® Series Shunt 02400094
Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 35A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Brass Tin Plated

Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 35A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Brass Tin Plated

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 02400094
Product Name ATO® Series Shunt
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers