10A 250VAC Ceramic Fuse, 5x20mm, Medium Blow Product overview: 0234010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234010.MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361397-0234010.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 234
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I²t: 129.025
Approval Agency: CE, CSA, K-MARK, PSE, UL
DC Cold Resistance: 0.0107 Ohms
Littelfuse 0234010.MXP Cartridge Fuse
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
CARTRIDGE FUSE, MEDIUM ACTING, 10A, 250V; Blow Characteristic:Mediu
FUSE CERAMIC 10A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0234010.MXP | 1361397-0234010.MXP | 7690045 | F3111-ND | 26K7779 | 0234010.MXP |
| Product Name | 10A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuses | Fuses | Cartridge Fuse, Medium Acting, 10A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | RoHS; UL | UL; CSA | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | ||
| Mounting | Requires Holder |