Hazardous Area Barrier Network Fuse
40mA 250V AC 250V DC Fuse Cartridge Surface Mount
40mA 250V AC 250V DC Fuse Cartridge Surface Mount
40mA 250V AC 250V DC Fuse Cartridge Surface Mount
Ceramic Fuse 0.04A 250V 3.02x8.4mm T/R Product overview: 0242.040UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.04A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.040UR can be used for catalog matching and distributor lookup.
Win Source Part Number: 991511-0242.040UR
Category: Circuit Protection>Electrica
Series: 242
Features: Intrinsically Safe
Package: Tape & Reel
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 7.8E-05
DC Cold Resistance: 16.48 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Cartridge, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 40mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F11350CT,F11350DKR,0
Approval Agency: cURus
SURFACE MOUNT FUSE, 0.04A, 250V. FREE 2 YEAR RADWELL WARRANTY
FUSE CRTRDGE 40MA 250VAC/VDC
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0242.040UR | F11350DKR-ND | 155-0242.040UR | 991511-0242.040UR | 185142241 | 0242.040UR |
| Product Name | Hazardous Area Barrier Network Fuse | Electrical, Specialty Fuses | 0.04A 250V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Features | Fast Acting | |||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |