3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
CARTRIDGE FUSE, MEDIUM ACTING, 3A, 250V; Blow Characteristic:Mediu
FUSE GLASS 3A 250VAC 5X20MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0234003.MXEP-ND | 26K7766 | 0234003.MXEP |
| Product Name | Fuses | Cartridge Fuse, Medium Acting, 3A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 100 amps | 100 amps |