Littelfuse, Inc. Fuses 0239005.HXP

Description
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3115-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0239005.HXP
FUSE GLASS 5A 125VAC 5X20MM

FUSE GLASS 5A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse - 26K8418 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse
26K8418
Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse 26K8418
CARTRIDGE FUSE, SLOW BLOW, 5A, 125V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 5A, 125V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.02Ohms - 70184251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.02Ohms
70184251
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.02Ohms 70184251
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartrid ge;125VAC;0.02Ohms

Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.02Ohms

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses
Product Number F3115-ND 0239005.HXP 26K8418 70184251
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartridge;125VAC;0.02Ohms
Fuse Type Miniature
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Rated Voltage 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1226-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Solar PV Fuses - PV1085 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 32 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers