Littelfuse, Inc. Fuses 0235003.MXEP

Description
3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4726-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

3A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 42K9568 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
42K9568
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 42K9568
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0235003.MXEP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4726-ND 42K9568 0235003.MXEP
Product Name Fuses Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data