Littelfuse, Inc. Fuses 0234002.MXP

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2688-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0234002.MXP
2A 250V Circuit Protection Fuse 139-0234002.MXP
2A 250V Glass Fuse, 5x20mm, Medium Time Delay, Bulk Product overview: 0234002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234002.MXP can be used for catalog matching and distributor lookup.

2A 250V Glass Fuse, 5x20mm, Medium Time Delay, Bulk Product overview: 0234002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234002.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7690026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690026
Cartridge Fuses 7690026
Littelfuse 0234002.MXP Cartridge Fuse

Littelfuse 0234002.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses 0234002.MXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Electronic Cartridge Fuse; Blow Characteristic Littelfuse - 50M5598 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Littelfuse
50M5598
Electronic Cartridge Fuse; Blow Characteristic Littelfuse 50M5598
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Mediu m Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Medium Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2688-ND 139-0234002.MXP 7690026 0234002.MXP 50M5598
Product Name Fuses 2A 250V Circuit Protection Fuse Cartridge Fuses Circuit Protection - Fuses Electronic Cartridge Fuse; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS; UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data