1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361367-0235001.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 235
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 0.4675
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.153 Ohms
Fuse Miniature Fast Acting 1A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0235001.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235001.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 1A 250VAC 5X20MM
CARTRIDGE FUSE, FAST ACTING, 1A, 250V; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4722-ND | 1361367-0235001.MXP | 139-0235001.MXP | 0235001.MXP | 42K9565 |
| Product Name | Fuses | Circuit Protection - Fuses | 1A 250V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps |