Fuse Miniature Slow Blow Acting 5A 125V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0239005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239005.MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334662-0239005.MXEP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 302.836
Size / Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
DC Cold Resistance: 0.0199 Ohms
Standard Package: 1,000
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm (Axial)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0020
Other Part Number: -0239005.MXEP
Approval Agency: CE, CSA, KC, PSE, UL
RoHS Status: ROHS3 Compliant
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
FUSE GLASS 5A 125VAC 5X20MM
CARTRIDGE FUSE, SLOW BLOW, 5A, 125V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0239005.MXEP | 1334662-0239005.MXEP | 0239005.MXEP-ND | 0239005.MXEP | 42K9608 |
| Product Name | 5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |