Littelfuse, Inc. Fuses 0239.100MXP

Description
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239.100MXP-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0239.100MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.100MXP
Circuit Protection - Fuses 0239.100MXP
FUSE GLASS 100MA 250VAC 5X20MM

FUSE GLASS 100MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse - 93K3375 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse
93K3375
Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse 93K3375
CARTRIDGE FUSE, SLOW BLOW, 0.1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0239.100MXP-ND 0239.100MXP 93K3375
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.1A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers