Littelfuse, Inc. Fuses 0239005.HXEP

Description
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0239005.HXEP-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0239005.HXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239005.HXEP
Circuit Protection - Fuses 0239005.HXEP
FUSE GLASS 5A 125VAC 5X20MM

FUSE GLASS 5A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse - 26K8417 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse
26K8417
Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse 26K8417
CARTRIDGE FUSE, SLOW BLOW, 5A, 125V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 5A, 125V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0239005.HXEP-ND 0239005.HXEP 26K8417
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 5A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers