Littelfuse, Inc. 3A Circuit Protection Fuse 0239003.HXP

Description
3A 250VAC Time Lag Fuse, 5x20mm Glass, Axial Product overview: 0239003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 250VAC Time Lag Fuse, 5x20mm Glass, Axial Product overview: 0239003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Circuit Protection Fuse
139-0239003.HXP
3A Circuit Protection Fuse 139-0239003.HXP
3A 250VAC Time Lag Fuse, 5x20mm Glass, Axial Product overview: 0239003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.HXP can be used for catalog matching and distributor lookup.

3A 250VAC Time Lag Fuse, 5x20mm Glass, Axial Product overview: 0239003.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1150253-0239003.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1150253-0239003.HXP
Circuit Protection - Fuses 1150253-0239003.HXP
Win Source Part Number: 1150253-0239003.HXP Category: Circuit Protection>Fuses Series: 239 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 129.51 DC Cold Resistance: 0.04877 Ohms Standard Package: 100 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): 0239003.HXP.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A REACH Status: REACH Unaffected HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 239003,0239003HXP,F2 707,239003XP,-1024-0 239003.HXP,239003.P, 239003.XP,0239003.HX P-ND Approval Agency: CE, CSA, KC, PSE, UL

Win Source Part Number: 1150253-0239003.HXP
Category: Circuit Protection>Fuses
Series: 239
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 129.51
DC Cold Resistance: 0.04877 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0239003.HXP.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 239003,0239003HXP,F2707,239003XP,-1024-0239003.HXP,239003.P,239003.XP,0239003.HXP-ND
Approval Agency: CE, CSA, KC, PSE, UL

Buy Now Datasheet
Fuses - F2707-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0239003.HXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0239003.HXP
TVS/Fuse/Board Level Protection >> Fuses 0239003.HXP
100A Glass Tube Fuse 3A 250V - Fuses ROHS

100A Glass Tube Fuse 3A 250V - Fuses ROHS

Supplier's Site
Circuit Protection - Fuses 0239003.HXP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartridge;250VAC
70184131
Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartridge;250VAC 70184131
Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse - 26K8414 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
26K8414
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse 26K8414
CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse - 68X3592 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
68X3592
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse 68X3592
CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:239 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:239 Series; Breaking Capacity Current AC:100A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0239003.HXP 1150253-0239003.HXP F2707-ND 0239003.HXP 0239003.HXP 70184131 26K8414 68X3592
Product Name 3A Circuit Protection Fuse Circuit Protection - Fuses Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartridge;250VAC Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
Fuse Material Glass Glass Glass Glass; Glass
Approvals / Standards RoHS UL; CSA RoHS RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Mounting Holder Replaceable
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1727 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 150 volts
Rated Current 180 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details