Littelfuse, Inc. Fuses 0235.700MXEP

Description
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0235.700MXEP-ND - DigiKey
Thief River Falls, MN, United States
700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

700mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0235.700MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0235.700MXEP
Circuit Protection - Fuses 0235.700MXEP
FUSE GLASS 700MA 250VAC 5X20MM

FUSE GLASS 700MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.7A, 250V; Blow Characteristic Littelfuse - 42K9560 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.7A, 250V; Blow Characteristic Littelfuse
42K9560
Cartridge Fuse, Fast Acting, 0.7A, 250V; Blow Characteristic Littelfuse 42K9560
CARTRIDGE FUSE, FAST ACTING, 0.7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.7A, 250V; Blow Characteristic:Fast Acting; Fuse Current:700mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0235.700MXEP-ND 0235.700MXEP 42K9560
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.7A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313620 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 2 amps
View Details
Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N0.5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers