Littelfuse, Inc. 5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification 0234010.

Description
5x20mm medium- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet
Description
5x20mm medium- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification - 0234010. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification
0234010.
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification 0234010.
5x20mm medium- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

5x20mm medium- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0234010.
Product Name 5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110387 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details