Littelfuse, Inc. Fuses 0235003.MXP

Description
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4727-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuses - 0235003.MXP - 850228-0235003.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0235003.MXP
850228-0235003.MXP
Fuses - 0235003.MXP 850228-0235003.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 850228-0235003.MXP Series: 235 Features: 3 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0020 Other Part Number: -0235003.MXP, 0235003MXP, F4727, 0235003.MXP-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 850228-0235003.MXP
Series: 235
Features: 3 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: -0235003.MXP, 0235003MXP, F4727, 0235003.MXP-ND

Buy Now Datasheet
Singapore, Singapore
3A 100A Circuit Protection Fuse
139-0235003.MXP
3A 100A Circuit Protection Fuse 139-0235003.MXP
Electric Fuse, Fast Blow, 3A, 250VAC, 100A (IR), Supplemental, Inline/holder, 5x20mm, ROHS COMPLIANT Product overview: 0235003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235003.MXP can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 3A, 250VAC, 100A (IR), Supplemental, Inline/holder, 5x20mm, ROHS COMPLIANT Product overview: 0235003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235003.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse - 42K9569 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse
42K9569
Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse 42K9569
CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3A, 250V; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0235003.MXP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4727-ND 850228-0235003.MXP 139-0235003.MXP 42K9569 0235003.MXP
Product Name Fuses Fuses - 0235003.MXP 3A 100A Circuit Protection Fuse Cartridge Fuse, Fast Acting, 3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Specialty Products - ATS-DD -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 45 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details