Littelfuse, Inc. Cartridge Fuses 0239003.MXP

Description
Littelfuse 0239003.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0239003.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7874246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7874246P
Cartridge Fuses 7874246P
Littelfuse 0239003.MXP Cartridge Fuse

Littelfuse 0239003.MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7874246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7874246
Cartridge Fuses 7874246
Littelfuse 0239003.MXP Cartridge Fuse

Littelfuse 0239003.MXP Cartridge Fuse

Supplier's Site
Circuit Protection - Fuses - 968380-0239003.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
968380-0239003.MXP
Circuit Protection - Fuses 968380-0239003.MXP
Win Source Part Number: 968380-0239003.MXP Category: Circuit Protection>Fuses Series: 239 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Melting I2t: 129.51 DC Cold Resistance: 0.04877 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A HTSUS: 8536.10.0020 Mfr: Littelfuse Inc. Other Names: 0239003.MXP-ND,23900 3.MXP,239003MXP,-102 4-0239003.MXP,023900 3MXP,F1757 Approval Agency: CE, CSA, KC, PSE, UL

Win Source Part Number: 968380-0239003.MXP
Category: Circuit Protection>Fuses
Series: 239
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 129.51
DC Cold Resistance: 0.04877 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Other Names: 0239003.MXP-ND,239003.MXP,239003MXP,-1024-0239003.MXP,0239003MXP,F1757
Approval Agency: CE, CSA, KC, PSE, UL

Buy Now Datasheet
Singapore, Singapore
3A Circuit Protection Fuse
139-0239003.MXP
3A Circuit Protection Fuse 139-0239003.MXP
3A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 0239003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.MXP can be used for catalog matching and distributor lookup.

3A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 0239003.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0239003.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1757-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0239003.MXP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse - 25R5281 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse
25R5281
Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse 25R5281
CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 3A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0239003.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0239003.MXP
TVS/Fuse/Board Level Protection >> Fuses 0239003.MXP
Glass Tube Fuse 3A D5.2xL20mm Fuses ROHS

Glass Tube Fuse 3A D5.2xL20mm Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7874246P 7874246 968380-0239003.MXP 139-0239003.MXP F1757-ND 0239003.MXP 25R5281 0239003.MXP
Product Name Cartridge Fuses Cartridge Fuses Circuit Protection - Fuses 3A Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 3A, 250V; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Fuses
Fuse Material Glass; Glass Glass; Glass Glass Glass
Approvals / Standards RoHS RoHS RoHS UL; CSA RoHS RoHS
Rated Current 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1230-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Auto Fuses - ATD/ATG -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details