Littelfuse, Inc. Fuses 0239002.HXP

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2705-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse - 26K8412 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse
26K8412
Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse 26K8412
CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 2A, 250V; Blow Characteristic:Slow Blow; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartridge;250VAC
70184099
Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartridge;250VAC 70184099
Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Circuit Protection - Fuses 0239002.HXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
FUSE GLASS 2A 250VAC 5X20MM - 461-0239002.HXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 2A 250VAC 5X20MM
461-0239002.HXP
FUSE GLASS 2A 250VAC 5X20MM 461-0239002.HXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2705-ND 26K8412 70184099 0239002.HXP 461-0239002.HXP
Product Name Fuses Cartridge Fuse, Slow Blow, 2A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses FUSE GLASS 2A 250VAC 5X20MM
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS; UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 002313403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details