Littelfuse, Inc. 5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification 023406.3

Description
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet
Description
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification - 023406.3 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification
023406.3
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification 023406.3
5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

5x20mm meduim- acting glass body fuse designed to UL specification. Designed to UL/CSA/ANCE 248 Standard Available in cartridge and axial lead format Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 023406.3
Product Name 5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002313603 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 6 amps
View Details
Surface Mount Fuses - VF456 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers