Littelfuse, Inc. Fuses 023502.5MXP

Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6055-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 023502.5MXP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse - 42K9579 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
42K9579
Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse 42K9579
CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2.5A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6055-ND 023502.5MXP 42K9579
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 2.5A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data