Littelfuse, Inc. Fuses 0239.400MXP

Description
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F6056-ND - DigiKey
Thief River Falls, MN, United States
400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0239.400MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0239.400MXP
Circuit Protection - Fuses 0239.400MXP
FUSE GLASS 400MA 250VAC 5X20MM

FUSE GLASS 400MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse - 25R5273 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse
25R5273
Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse 25R5273
CARTRIDGE FUSE, SLOW BLOW, 0.4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.4A, 250V; Blow Characteristic:Slow Blow; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F6056-ND 0239.400MXP 25R5273
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.4A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Surface Mount Fuses - CFS0402 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 32 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers