Littelfuse, Inc. Fuses 0235006.MXP

Description
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4731-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse - 42K9575 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse
42K9575
Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse 42K9575
CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 6A, 125V; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0235006.MXP
Circuit Protection - Fuses 0235006.MXP
FUSE GLASS 6A 125VAC 5X20MM

FUSE GLASS 6A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4731-ND 42K9575 0235006.MXP
Product Name Fuses Cartridge Fuse, Fast Acting, 6A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details