Littelfuse, Inc. Fuses 0235002.HXP

Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2680-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0235002.HXP
Circuit Protection Fuse 139-0235002.HXP
Electric Fuse Product overview: 0235002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235002.HXP can be used for catalog matching and distributor lookup.

Electric Fuse Product overview: 0235002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0235002.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361361-0235002.HXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361361-0235002.HXP
Circuit Protection - Fuses 1361361-0235002.HXP
Win Source Part Number: 1361361-0235002.HXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 235 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100A Melting I²t: 2.645 Approval Agency: CE, CSA, KC, PSE, UL DC Cold Resistance: 0.0603 Ohms

Win Source Part Number: 1361361-0235002.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 235
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 2.645
Approval Agency: CE, CSA, KC, PSE, UL
DC Cold Resistance: 0.0603 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0235002.HXP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.06Ohms;Clip - 70184242 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.06Ohms;Clip
70184242
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.06Ohms;Clip 70184242
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.06Ohms;C lip

Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.06Ohms;Clip

Supplier's Site
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse - 26K8376 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
26K8376
Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse 26K8376
CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 2A, 250V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:235 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2680-ND 139-0235002.HXP 1361361-0235002.HXP 0235002.HXP 70184242 26K8376
Product Name Fuses Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartridge;250VAC;0.06Ohms;Clip Cartridge Fuse, Fast Acting, 2A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Fuse Material Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110421 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers