Littelfuse, Inc. 1.25A 250V Circuit Protection Fuse 02391.25MXP

Description
Time Delay Fuse 1.25A 250V 5x20mm Glass Bulk Product overview: 02391.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02391.25MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse 1.25A 250V 5x20mm Glass Bulk Product overview: 02391.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02391.25MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25A 250V Circuit Protection Fuse
139-02391.25MXP
1.25A 250V Circuit Protection Fuse 139-02391.25MXP
Time Delay Fuse 1.25A 250V 5x20mm Glass Bulk Product overview: 02391.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02391.25MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse 1.25A 250V 5x20mm Glass Bulk Product overview: 02391.25MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.25A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02391.25MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5951-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse - 42K9615 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse
42K9615
Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse 42K9615
CARTRIDGE FUSE, SLOW BLOW, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 1.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 239 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 02391.25MXP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-02391.25MXP F5951-ND 42K9615 02391.25MXP
Product Name 1.25A 250V Circuit Protection Fuse Fuses Cartridge Fuse, Slow Blow, 1.25A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass
Approvals / Standards RoHS UL; CSA RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 1.25 amps 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data