Fuse Miniature Medium Time Delay Acting 5A 250V Axial 5 X 20mm Ceramic Bulk CE/CSA/KC/PSE/UL Product overview: 0234005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234005.MXEP can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Win Source Part Number: 1349065-0234005.MXEP
Category: Circuit Protection - Fuses
Series: 234
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 200A
Melting I2t: 20.645
Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
DC Cold Resistance: 0.0214 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0020
Mfr: Littelfuse Inc.
Approval Agency: CE, CSA, K-MARK, PSE, UL
California Prop 65: Warning Information
FUSE CERAMIC 5A 250VAC 5X20MM
CARTRIDGE FUSE, MEDIUM ACTING, 5A, 250V; Blow Characteristic:Mediu
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0234005.MXEP | 0234005.MXEP-ND | 1349065-0234005.MXEP | 0234005.MXEP | 26K7770 |
| Product Name | 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Cartridge Fuse, Medium Acting, 5A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole |