Littelfuse, Inc. Fuses 0234006.MXEP

Description
6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0234006.MXEP-ND - DigiKey
Thief River Falls, MN, United States
6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0234006.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0234006.MXEP
Circuit Protection - Fuses 0234006.MXEP
FUSE CERAMIC 6A 250VAC 5X20MM

FUSE CERAMIC 6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 6A, 250V; Blow Characteristic Littelfuse - 26K7772 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6A, 250V; Blow Characteristic Littelfuse
26K7772
Cartridge Fuse, Medium Acting, 6A, 250V; Blow Characteristic Littelfuse 26K7772
CARTRIDGE FUSE, MEDIUM ACTING, 6A, 250V; Blow Characteristic:Mediu m Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6A, 250V; Blow Characteristic:Medium Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:234 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0234006.MXEP-ND 0234006.MXEP 26K7772
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 200 amps 200 amps
Unlock Full Specs
to access all available technical data