Littelfuse, Inc. Fuses 0239.800MXP

Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4737-ND - DigiKey
Thief River Falls, MN, United States
800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0239.800MXP
FUSE GLASS 800MA 250VAC 5X20MM

FUSE GLASS 800MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Slow Blow, 0.8A, 250V; Blow Characteristic Littelfuse - 25R5278 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.8A, 250V; Blow Characteristic Littelfuse
25R5278
Cartridge Fuse, Slow Blow, 0.8A, 250V; Blow Characteristic Littelfuse 25R5278
CARTRIDGE FUSE, SLOW BLOW, 0.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.8A, 250V; Blow Characteristic:Slow Blow; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:239 Series; Breaking Capacity Current AC:35A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4737-ND 0239.800MXP 25R5278
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Slow Blow, 0.8A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1974-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers